Vishay Intertechnology, Inc. RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BEEA70

Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/2W 0.1% AXIAL - CMF55140K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.1% AXIAL
CMF55140K00BEEA70
RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BEEA70
RES 140Kohm 1/2W 0.1% AXIAL

RES 140Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00BEEA70-ND
Through Hole Resistors CMF55140K00BEEA70-ND
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 140K .1% T-9 Ea E3 Vishay - 68P1454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 140K .1% T-9 Ea E3 Vishay
68P1454
Cmf-55-70 140K .1% T-9 Ea E3 Vishay 68P1454
CMF-55-70 140K .1% T-9 EA e3

CMF-55-70 140K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00BEEA70 CMF55140K00BEEA70-ND 68P1454
Product Name RES 140K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 140K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details