Vishay Intertechnology, Inc. RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BEBF

Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/2W 0.1% AXIAL - CMF55140K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.1% AXIAL
CMF55140K00BEBF
RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BEBF
RES 140Kohm 1/2W 0.1% AXIAL

RES 140Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00BEBF-ND
Through Hole Resistors CMF55140K00BEBF-ND
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55140K00BEBF CMF55140K00BEBF-ND
Product Name RES 140K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details