Vishay Intertechnology, Inc. RES 13.8 OHM 1/2W 0.1% AXIAL CMF5513R800BHBF

Description
RES 13.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8 OHM 1/2W 0.1% AXIAL - CMF5513R800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8 OHM 1/2W 0.1% AXIAL
CMF5513R800BHBF
RES 13.8 OHM 1/2W 0.1% AXIAL CMF5513R800BHBF
RES 13.8ohm 1/2W 0.1% AXIAL

RES 13.8ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513R800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513R800BHBF-ND
Through Hole Resistors CMF5513R800BHBF-ND
13.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.8 .1% T-2 B14 Vishay - 68P1207 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.8 .1% T-2 B14 Vishay
68P1207
Cmf-55 13.8 .1% T-2 B14 Vishay 68P1207
CMF-55 13.8 .1% T-2 B14

CMF-55 13.8 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513R800BHBF CMF5513R800BHBF-ND 68P1207
Product Name RES 13.8 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13.8 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.8 ohms 13.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details