Vishay Intertechnology, Inc. RES 13.7 OHM 1/2W 1% AXIAL CMF5513R700FKEA

Description
RES 13.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1/2W 1% AXIAL - CMF5513R700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1/2W 1% AXIAL
CMF5513R700FKEA
RES 13.7 OHM 1/2W 1% AXIAL CMF5513R700FKEA
RES 13.7ohm 1/2W 1% AXIAL

RES 13.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513R700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513R700FKEA-ND
Through Hole Resistors CMF5513R700FKEA-ND
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.7 1% T-1 Ea E3 Vishay - 48P6037 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7 1% T-1 Ea E3 Vishay
48P6037
Cmf-55 13.7 1% T-1 Ea E3 Vishay 48P6037
CMF-55 13.7 1% T-1 EA e3

CMF-55 13.7 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513R700FKEA CMF5513R700FKEA-ND 48P6037
Product Name RES 13.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 13.7 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers