Vishay Intertechnology, Inc. Through Hole Resistors CMF5513R700FHEB

Description
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF13.7HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.7HFTR-ND
Through Hole Resistors CMF13.7HFTR-ND
13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleRES 13.7 OHM 1% 50PPM 1/2W - CMF5513R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 13.7 OHM 1% 50PPM 1/2W
CMF5513R700FHEB
Vishay/DaleRES 13.7 OHM 1% 50PPM 1/2W CMF5513R700FHEB
Vishay/DaleRES 13.7ohm 1% 50PPM 1/2W

Vishay/DaleRES 13.7ohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 13.7 1% T-2 Eb E3 Vishay - 68P1206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7 1% T-2 Eb E3 Vishay
68P1206
Cmf-55 13.7 1% T-2 Eb E3 Vishay 68P1206
CMF-55 13.7 1% T-2 EB e3

CMF-55 13.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF13.7HFTR-ND CMF5513R700FHEB 68P1206
Product Name Through Hole Resistors Vishay/DaleRES 13.7 OHM 1% 50PPM 1/2W Cmf-55 13.7 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details