Vishay Intertechnology, Inc. Through Hole Resistors CMF5513R500DHBF

Description
13.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513R500DHBF-ND
Through Hole Resistors CMF5513R500DHBF-ND
13.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5513R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5513R500DHBF
Vishay/DaleMetal Film Resistors - CMF5513R500DHBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 13.5 .5% T-2 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 13.5 .5% T-2 B14

Supplier's Site
Cmf-55 13.5 .5% T-2 B14 Vishay - 68P1201 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.5 .5% T-2 B14 Vishay
68P1201
Cmf-55 13.5 .5% T-2 B14 Vishay 68P1201
CMF-55 13.5 .5% T-2 B14

CMF-55 13.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513R500DHBF-ND CMF5513R500DHBF 68P1201
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 13.5 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 13.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details