Vishay Intertechnology, Inc. Through Hole Resistors CMF5513R400FHEB

Description
13.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513R400FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513R400FHEB-ND
Through Hole Resistors CMF5513R400FHEB-ND
13.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.4 OHM 1/2W 1% AXIAL - CMF5513R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.4 OHM 1/2W 1% AXIAL
CMF5513R400FHEB
RES 13.4 OHM 1/2W 1% AXIAL CMF5513R400FHEB
RES 13.4ohm 1/2W 1% AXIAL

RES 13.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 13.4 1% T-2 Eb E3 Vishay - 68P1199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.4 1% T-2 Eb E3 Vishay
68P1199
Cmf-55 13.4 1% T-2 Eb E3 Vishay 68P1199
CMF-55 13.4 1% T-2 EB e3

CMF-55 13.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513R400FHEB-ND CMF5513R400FHEB 68P1199
Product Name Through Hole Resistors RES 13.4 OHM 1/2W 1% AXIAL Cmf-55 13.4 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.4 ohms 13.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details