Vishay Intertechnology, Inc. RES 13.0 OHM 1/2W 1% AXIAL CMF5513R000FHEB

Description
RES 13.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0 OHM 1/2W 1% AXIAL - CMF5513R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 1/2W 1% AXIAL
CMF5513R000FHEB
RES 13.0 OHM 1/2W 1% AXIAL CMF5513R000FHEB
RES 13.0ohm 1/2W 1% AXIAL

RES 13.0ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF13.0HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.0HFTR-ND
Through Hole Resistors CMF13.0HFTR-ND
13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF13.0HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.0HFCT-ND
Through Hole Resistors CMF13.0HFCT-ND
13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13 1% T-2 Eb E3 Vishay - 68P1189 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13 1% T-2 Eb E3 Vishay
68P1189
Cmf-55 13 1% T-2 Eb E3 Vishay 68P1189
CMF-55 13 1% T-2 EB e3

CMF-55 13 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513R000FHEB CMF13.0HFTR-ND 68P1189
Product Name RES 13.0 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 13 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details