Vishay Intertechnology, Inc. Through Hole Resistors CMF5513M700FKEK

Description
13.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513M700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M700FKEK-ND
Through Hole Resistors CMF5513M700FKEK-ND
13.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513M700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513M700FKEK
Metal Film Resistors - CMF5513M700FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 13.7M 1% T-1 Ek E3 Vishay - 68P1182 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7M 1% T-1 Ek E3 Vishay
68P1182
Cmf-55 13.7M 1% T-1 Ek E3 Vishay 68P1182
CMF-55 13.7M 1% T-1 EK e3

CMF-55 13.7M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M700FKEK-ND CMF5513M700FKEK 68P1182
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 13.7M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details