Vishay Intertechnology, Inc. Through Hole Resistors CMF5513M000JNRE

Description
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513M000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M000JNRE-ND
Through Hole Resistors CMF5513M000JNRE-ND
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513M000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513M000JNRE
Metal Film Resistors - CMF5513M000JNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 13M 5% T-00 R36 Vishay - 68P1176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13M 5% T-00 R36 Vishay
68P1176
Cmf-55 13M 5% T-00 R36 Vishay 68P1176
CMF-55 13M 5% T-00 R36

CMF-55 13M 5% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M000JNRE-ND CMF5513M000JNRE 68P1176
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 13M 5% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details