Vishay Intertechnology, Inc. RES 13M OHM 1/2W 5% AXIAL CMF5513M000JNR6

Description
RES 13Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 13Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13M OHM 1/2W 5% AXIAL - CMF5513M000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13M OHM 1/2W 5% AXIAL
CMF5513M000JNR6
RES 13M OHM 1/2W 5% AXIAL CMF5513M000JNR6
RES 13Mohm 1/2W 5% AXIAL

RES 13Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513M000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M000JNR6-ND
Through Hole Resistors CMF5513M000JNR6-ND
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13M 5% T-00 Re6 Vishay - 68P1177 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13M 5% T-00 Re6 Vishay
68P1177
Cmf-55 13M 5% T-00 Re6 Vishay 68P1177
CMF-55 13M 5% T-00 RE6

CMF-55 13M 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M000JNR6 CMF5513M000JNR6-ND 68P1177
Product Name RES 13M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 13M 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers