Vishay Intertechnology, Inc. RES 13M OHM 1/2W 5% AXIAL CMF5513M000JNEB

Description
RES 13Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 13Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13M OHM 1/2W 5% AXIAL - CMF5513M000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13M OHM 1/2W 5% AXIAL
CMF5513M000JNEB
RES 13M OHM 1/2W 5% AXIAL CMF5513M000JNEB
RES 13Mohm 1/2W 5% AXIAL

RES 13Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513M000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M000JNEB-ND
Through Hole Resistors CMF5513M000JNEB-ND
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13M 5% T-00 Eb E3 Vishay - 68P1175 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13M 5% T-00 Eb E3 Vishay
68P1175
Cmf-55 13M 5% T-00 Eb E3 Vishay 68P1175
CMF-55 13M 5% T-00 EB e3

CMF-55 13M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M000JNEB CMF5513M000JNEB-ND 68P1175
Product Name RES 13M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 13M 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details