Vishay Intertechnology, Inc. RES 13M OHM 1/2W 5% AXIAL CMF5513M000JNEA

Description
RES 13Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 13Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13M OHM 1/2W 5% AXIAL - CMF5513M000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13M OHM 1/2W 5% AXIAL
CMF5513M000JNEA
RES 13M OHM 1/2W 5% AXIAL CMF5513M000JNEA
RES 13Mohm 1/2W 5% AXIAL

RES 13Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513M000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M000JNEA-ND
Through Hole Resistors CMF5513M000JNEA-ND
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13M 5% T-00 Ea E3 Vishay - 68P1174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13M 5% T-00 Ea E3 Vishay
68P1174
Cmf-55 13M 5% T-00 Ea E3 Vishay 68P1174
CMF-55 13M 5% T-00 EA e3

CMF-55 13M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M000JNEA CMF5513M000JNEA-ND 68P1174
Product Name RES 13M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 13M 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details