Vishay Intertechnology, Inc. Through Hole Resistors CMF5513M000JNBF

Description
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513M000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M000JNBF-ND
Through Hole Resistors CMF5513M000JNBF-ND
13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513M000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513M000JNBF
Metal Film Resistors - CMF5513M000JNBF
Metal Film Resistors - Through Hole 1/4watt 13Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 13Mohms 5%

Supplier's Site
Resistor,metal Film,13Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C8187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C8187
Resistor,metal Film,13Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C8187
Resistor,Metal Film,13MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,13MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M000JNBF-ND CMF5513M000JNBF 40C8187
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,13Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers