Vishay Intertechnology, Inc. Through Hole Resistors CMF5513M000GLEB

Description
13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513M000GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M000GLEB-ND
Through Hole Resistors CMF5513M000GLEB-ND
13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13M OHM 1/2W 2% AXIAL - CMF5513M000GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13M OHM 1/2W 2% AXIAL
CMF5513M000GLEB
RES 13M OHM 1/2W 2% AXIAL CMF5513M000GLEB
RES 13Mohm 1/2W 2% AXIAL

RES 13Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 13M 2% T-0 Eb E3 Vishay - 68P1165 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13M 2% T-0 Eb E3 Vishay
68P1165
Cmf-55 13M 2% T-0 Eb E3 Vishay 68P1165
CMF-55 13M 2% T-0 EB e3

CMF-55 13M 2% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M000GLEB-ND CMF5513M000GLEB 68P1165
Product Name Through Hole Resistors RES 13M OHM 1/2W 2% AXIAL Cmf-55 13M 2% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers