Vishay Intertechnology, Inc. Through Hole Resistors CMF5513M000GKBF

Description
13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513M000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M000GKBF-ND
Through Hole Resistors CMF5513M000GKBF-ND
13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513M000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513M000GKBF
Metal Film Resistors - CMF5513M000GKBF
Metal Film Resistors - Through Hole 1/4watt 13Mohms 2%

Metal Film Resistors - Through Hole 1/4watt 13Mohms 2%

Supplier's Site
Cmf-55 13M 2% T-1 B14 Vishay - 68P1163 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13M 2% T-1 B14 Vishay
68P1163
Cmf-55 13M 2% T-1 B14 Vishay 68P1163
CMF-55 13M 2% T-1 B14

CMF-55 13M 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M000GKBF-ND CMF5513M000GKBF 68P1163
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 13M 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers