Vishay Intertechnology, Inc. RES 13.95K OHM 1/2W 0.1% AXIAL CMF5513K950BERE

Description
RES 13.95Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.95Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.95K OHM 1/2W 0.1% AXIAL - CMF5513K950BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.95K OHM 1/2W 0.1% AXIAL
CMF5513K950BERE
RES 13.95K OHM 1/2W 0.1% AXIAL CMF5513K950BERE
RES 13.95Kohm 1/2W 0.1% AXIAL

RES 13.95Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K950BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K950BERE-ND
Through Hole Resistors CMF5513K950BERE-ND
13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5513K950BERE CMF5513K950BERE-ND
Product Name RES 13.95K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13950 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details