Vishay Intertechnology, Inc. RES 13.95K OHM 1/2W 0.1% AXIAL CMF5513K950BEEA

Description
RES 13.95Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.95Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.95K OHM 1/2W 0.1% AXIAL - CMF5513K950BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.95K OHM 1/2W 0.1% AXIAL
CMF5513K950BEEA
RES 13.95K OHM 1/2W 0.1% AXIAL CMF5513K950BEEA
RES 13.95Kohm 1/2W 0.1% AXIAL

RES 13.95Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K950BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K950BEEA-ND
Through Hole Resistors CMF5513K950BEEA-ND
13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.95 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.95K .1% T-9 Ea E3 Vishay - 68P1160 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.95K .1% T-9 Ea E3 Vishay
68P1160
Cmf-55 13.95K .1% T-9 Ea E3 Vishay 68P1160
CMF-55 13.95K .1% T-9 EA e3

CMF-55 13.95K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K950BEEA CMF5513K950BEEA-ND 68P1160
Product Name RES 13.95K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13.95K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13950 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details