Vishay Intertechnology, Inc. Metal Film Resistors - CMF5513K800BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5513K800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K800BERE70
Metal Film Resistors - CMF5513K800BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5513K800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K800BERE70-ND
Through Hole Resistors CMF5513K800BERE70-ND
13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 13.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8166 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 13.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8166
Cmf55, 13.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8166
CMF55, 13.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 13.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K800BERE70 CMF5513K800BERE70-ND 40C8166
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 13.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details