Vishay Intertechnology, Inc. RES 13.8K OHM 1/2W 0.1% AXIAL CMF5513K800BEEK

Description
RES 13.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8K OHM 1/2W 0.1% AXIAL - CMF5513K800BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/2W 0.1% AXIAL
CMF5513K800BEEK
RES 13.8K OHM 1/2W 0.1% AXIAL CMF5513K800BEEK
RES 13.8Kohm 1/2W 0.1% AXIAL

RES 13.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K800BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K800BEEK-ND
Through Hole Resistors CMF5513K800BEEK-ND
13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.8K .1% T-9 Ek E3 Vishay - 68P1156 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.8K .1% T-9 Ek E3 Vishay
68P1156
Cmf-55 13.8K .1% T-9 Ek E3 Vishay 68P1156
CMF-55 13.8K .1% T-9 EK e3

CMF-55 13.8K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K800BEEK CMF5513K800BEEK-ND 68P1156
Product Name RES 13.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13.8K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers