Vishay Intertechnology, Inc. RES 13.8K OHM 1/2W 0.1% AXIAL CMF5513K800BEEB

Description
RES 13.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8K OHM 1/2W 0.1% AXIAL - CMF5513K800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/2W 0.1% AXIAL
CMF5513K800BEEB
RES 13.8K OHM 1/2W 0.1% AXIAL CMF5513K800BEEB
RES 13.8Kohm 1/2W 0.1% AXIAL

RES 13.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K800BEEB-ND
Through Hole Resistors CMF5513K800BEEB-ND
13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.8K .1% T-9 Eb E3 Vishay - 68P1154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.8K .1% T-9 Eb E3 Vishay
68P1154
Cmf-55 13.8K .1% T-9 Eb E3 Vishay 68P1154
CMF-55 13.8K .1% T-9 EB e3

CMF-55 13.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K800BEEB CMF5513K800BEEB-ND 68P1154
Product Name RES 13.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13.8K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers