Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K800BEBF

Description
13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K800BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K800BEBF-ND
Through Hole Resistors CMF5513K800BEBF-ND
13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.8K OHM 1/2W 0.1% AXIAL - CMF5513K800BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/2W 0.1% AXIAL
CMF5513K800BEBF
RES 13.8K OHM 1/2W 0.1% AXIAL CMF5513K800BEBF
RES 13.8Kohm 1/2W 0.1% AXIAL

RES 13.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,138Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,138Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8165
Resistor,metal Film,138Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8165
Resistor,Metal Film,138KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,138KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K800BEBF-ND CMF5513K800BEBF 40C8165
Product Name Through Hole Resistors RES 13.8K OHM 1/2W 0.1% AXIAL Resistor,metal Film,138Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details