Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K700FKR6

Description
13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700FKR6-ND
Through Hole Resistors CMF5513K700FKR6-ND
13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K700FKR6
Metal Film Resistors - CMF5513K700FKR6
Metal Film Resistors - Through Hole 1/4watt 13.7Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 13.7Kohms 1%

Supplier's Site
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8163
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8163
Resistor,Metal Film,137KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,137KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700FKR6-ND CMF5513K700FKR6 40C8163
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details