Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5513K700FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 13.7Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 13.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5513K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5513K700FHEK
Vishay/DaleMetal Film Resistors - CMF5513K700FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 13.7Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 13.7Kohms 1%

Supplier's Site
Through-Hole Resistor - 53-CMF5513K700FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF5513K700FHEK
Through-Hole Resistor 53-CMF5513K700FHEK
Metal Film Resistors - Through Hole 1/4watt 13.7Kohms 1% Product overview: CMF5513K700FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K700FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 13.7Kohms 1% Product overview: CMF5513K700FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K700FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5513K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5513K700FHEK-ND
Through Hole Resistors 541-CMF5513K700FHEK-ND
13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.7K 1% T-2 Ek E3 Vishay - 68P1147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7K 1% T-2 Ek E3 Vishay
68P1147
Cmf-55 13.7K 1% T-2 Ek E3 Vishay 68P1147
CMF-55 13.7K 1% T-2 EK e3

CMF-55 13.7K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5513K700FHEK 53-CMF5513K700FHEK 541-CMF5513K700FHEK-ND 68P1147
Product Name Vishay/DaleMetal Film Resistors - Through-Hole Resistor Through Hole Resistors Cmf-55 13.7K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 13700 ohms 13700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details