Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 0.25% AXIAL CMF5513K700CEEB

Description
RES 13.7Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 0.25% AXIAL - CMF5513K700CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 0.25% AXIAL
CMF5513K700CEEB
RES 13.7K OHM 1/2W 0.25% AXIAL CMF5513K700CEEB
RES 13.7Kohm 1/2W 0.25% AXIAL

RES 13.7Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K700CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700CEEB-ND
Through Hole Resistors CMF5513K700CEEB-ND
13.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.7K .25% T-9 Eb E3 Vishay - 68P1142 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7K .25% T-9 Eb E3 Vishay
68P1142
Cmf-55 13.7K .25% T-9 Eb E3 Vishay 68P1142
CMF-55 13.7K .25% T-9 EB e3

CMF-55 13.7K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700CEEB CMF5513K700CEEB-ND 68P1142
Product Name RES 13.7K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 13.7K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers