Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 0.1% AXIAL CMF5513K700BHEB

Description
RES 13.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 0.1% AXIAL - CMF5513K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 0.1% AXIAL
CMF5513K700BHEB
RES 13.7K OHM 1/2W 0.1% AXIAL CMF5513K700BHEB
RES 13.7Kohm 1/2W 0.1% AXIAL

RES 13.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700BHEB-ND
Through Hole Resistors CMF5513K700BHEB-ND
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.7K .1% T-2 Eb E3 Vishay - 68P1139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7K .1% T-2 Eb E3 Vishay
68P1139
Cmf-55 13.7K .1% T-2 Eb E3 Vishay 68P1139
CMF-55 13.7K .1% T-2 EB e3

CMF-55 13.7K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700BHEB CMF5513K700BHEB-ND 68P1139
Product Name RES 13.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13.7K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers