Vishay Precision Group Cmf55, 137 Ohm, +/0.5 Percent, 50 Ppm Vishay CMF55137R00DHWF

Description
CMF55, 137 Ohm, +/- 0.5 Percent, 50 ppm
Description
CMF55, 137 Ohm, +/- 0.5 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 137 Ohm, +/0.5 Percent, 50 Ppm Vishay - 40C8307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 137 Ohm, +/0.5 Percent, 50 Ppm Vishay
40C8307
Cmf55, 137 Ohm, +/0.5 Percent, 50 Ppm Vishay 40C8307
CMF55, 137 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 137 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C8307
Product Name Cmf55, 137 Ohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details