Vishay Intertechnology, Inc. Through Hole Resistors CMF5512R100FKEK

Description
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512R100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R100FKEK-ND
Through Hole Resistors CMF5512R100FKEK-ND
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.1 OHM 1/2W 1% AXIAL - CMF5512R100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/2W 1% AXIAL
CMF5512R100FKEK
RES 12.1 OHM 1/2W 1% AXIAL CMF5512R100FKEK
RES 12.1ohm 1/2W 1% AXIAL

RES 12.1ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 12.1 1% T-1 Ek E3 Vishay - 48P5998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.1 1% T-1 Ek E3 Vishay
48P5998
Cmf-55 12.1 1% T-1 Ek E3 Vishay 48P5998
CMF-55 12.1 1% T-1 EK e3

CMF-55 12.1 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R100FKEK-ND CMF5512R100FKEK 48P5998
Product Name Through Hole Resistors RES 12.1 OHM 1/2W 1% AXIAL Cmf-55 12.1 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details