Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512R100FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512R100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512R100FKBF
Metal Film Resistors - CMF5512R100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5512R100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R100FKBF-ND
Through Hole Resistors CMF5512R100FKBF-ND
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7884
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7884
Resistor,Metal Film,12.1Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.1Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R100FKBF CMF5512R100FKBF-ND 40C7884
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details