Vishay Intertechnology, Inc. RES 12.1 OHM 1/2W 1% AXIAL CMF5512R100FHEB

Description
RES 12.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/2W 1% AXIAL - CMF5512R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/2W 1% AXIAL
CMF5512R100FHEB
RES 12.1 OHM 1/2W 1% AXIAL CMF5512R100FHEB
RES 12.1ohm 1/2W 1% AXIAL

RES 12.1ohm 1/2W 1% AXIAL

Supplier's Site
12.1 OHM 2W Resistor - 53-CMF5512R100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.1 OHM 2W Resistor
53-CMF5512R100FHEB
12.1 OHM 2W Resistor 53-CMF5512R100FHEB
RES 12.1 OHM 1/2W 1% AXIAL Product overview: CMF5512R100FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5512R100FHEB can be used for catalog matching and distributor lookup.

RES 12.1 OHM 1/2W 1% AXIAL Product overview: CMF5512R100FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5512R100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF12.1HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1HFCT-ND
Through Hole Resistors CMF12.1HFCT-ND
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF12.1HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1HFTR-ND
Through Hole Resistors CMF12.1HFTR-ND
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.1 1% T-2 Eb E3 Vishay - 68P0879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.1 1% T-2 Eb E3 Vishay
68P0879
Cmf-55 12.1 1% T-2 Eb E3 Vishay 68P0879
CMF-55 12.1 1% T-2 EB e3

CMF-55 12.1 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5512R100FHEB 53-CMF5512R100FHEB CMF12.1HFCT-ND 68P0879
Product Name RES 12.1 OHM 1/2W 1% AXIAL 12.1 OHM 2W Resistor Through Hole Resistors Cmf-55 12.1 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Technology / Construction Metal Film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details