Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512R100DHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512R100DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512R100DHRE
Metal Film Resistors - CMF5512R100DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5512R100DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R100DHRE-ND
Through Hole Resistors CMF5512R100DHRE-ND
12.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7879
Resistor,metal Film,12.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7879
Resistor,Metal Film,12.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R100DHRE CMF5512R100DHRE-ND 40C7879
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,12.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details