Vishay Intertechnology, Inc. Through Hole Resistors CMF5512R000FHRE

Description
12 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512R000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R000FHRE-ND
Through Hole Resistors CMF5512R000FHRE-ND
12 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12 OHM 1/2W 1% AXIAL - CMF5512R000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/2W 1% AXIAL
CMF5512R000FHRE
RES 12 OHM 1/2W 1% AXIAL CMF5512R000FHRE
RES 12ohm 1/2W 1% AXIAL

RES 12ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 12 1% T-2 R36 Vishay - 68P0872 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12 1% T-2 R36 Vishay
68P0872
Cmf-55 12 1% T-2 R36 Vishay 68P0872
CMF-55 12 1% T-2 R36

CMF-55 12 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R000FHRE-ND CMF5512R000FHRE 68P0872
Product Name Through Hole Resistors RES 12 OHM 1/2W 1% AXIAL Cmf-55 12 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers