Vishay Intertechnology, Inc. RES 12 OHM 1/2W 1% AXIAL CMF5512R000FHEK

Description
RES 12ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/2W 1% AXIAL - CMF5512R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/2W 1% AXIAL
CMF5512R000FHEK
RES 12 OHM 1/2W 1% AXIAL CMF5512R000FHEK
RES 12ohm 1/2W 1% AXIAL

RES 12ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R000FHEK-ND
Through Hole Resistors CMF5512R000FHEK-ND
12 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12 1% T-2 Ek E3 Vishay - 68P0871 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12 1% T-2 Ek E3 Vishay
68P0871
Cmf-55 12 1% T-2 Ek E3 Vishay 68P0871
CMF-55 12 1% T-2 EK e3

CMF-55 12 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R000FHEK CMF5512R000FHEK-ND 68P0871
Product Name RES 12 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 12 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details