Vishay Intertechnology, Inc. RES 12.9M OHM 1/2W 5% AXIAL CMF5512M900JNBF

Description
RES 12.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9M OHM 1/2W 5% AXIAL - CMF5512M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9M OHM 1/2W 5% AXIAL
CMF5512M900JNBF
RES 12.9M OHM 1/2W 5% AXIAL CMF5512M900JNBF
RES 12.9Mohm 1/2W 5% AXIAL

RES 12.9Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M900JNBF-ND
Through Hole Resistors CMF5512M900JNBF-ND
12.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.9M 5% T-00 B14 Vishay - 68P0867 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.9M 5% T-00 B14 Vishay
68P0867
Cmf-55 12.9M 5% T-00 B14 Vishay 68P0867
CMF-55 12.9M 5% T-00 B14

CMF-55 12.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M900JNBF CMF5512M900JNBF-ND 68P0867
Product Name RES 12.9M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 12.9M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.29E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details