Vishay Intertechnology, Inc. RES 12.4M OHM 1/2W 2% AXIAL CMF5512M400GLEB

Description
RES 12.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4M OHM 1/2W 2% AXIAL - CMF5512M400GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4M OHM 1/2W 2% AXIAL
CMF5512M400GLEB
RES 12.4M OHM 1/2W 2% AXIAL CMF5512M400GLEB
RES 12.4Mohm 1/2W 2% AXIAL

RES 12.4Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M400GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M400GLEB-ND
Through Hole Resistors CMF5512M400GLEB-ND
12.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.4M 2% T-0 Eb E3 Vishay - 68P0860 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.4M 2% T-0 Eb E3 Vishay
68P0860
Cmf-55 12.4M 2% T-0 Eb E3 Vishay 68P0860
CMF-55 12.4M 2% T-0 EB e3

CMF-55 12.4M 2% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M400GLEB CMF5512M400GLEB-ND 68P0860
Product Name RES 12.4M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 12.4M 2% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details