Vishay Intertechnology, Inc. RES 12.4M OHM 1/2W 2% AXIAL CMF5512M400GKBF

Description
RES 12.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4M OHM 1/2W 2% AXIAL - CMF5512M400GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4M OHM 1/2W 2% AXIAL
CMF5512M400GKBF
RES 12.4M OHM 1/2W 2% AXIAL CMF5512M400GKBF
RES 12.4Mohm 1/2W 2% AXIAL

RES 12.4Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M400GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M400GKBF-ND
Through Hole Resistors CMF5512M400GKBF-ND
12.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 12.4 Mohm, +/2 Percent, 100 Ppm Vishay - 40C7875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 12.4 Mohm, +/2 Percent, 100 Ppm Vishay
40C7875
Cmf55, 12.4 Mohm, +/2 Percent, 100 Ppm Vishay 40C7875
CMF55, 12.4 MOhm, +/- 2 Percent, 100 ppm

CMF55, 12.4 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M400GKBF CMF5512M400GKBF-ND 40C7875
Product Name RES 12.4M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 12.4 Mohm, +/2 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers