Vishay Intertechnology, Inc. Through Hole Resistors CMF5512M400FKR6

Description
12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512M400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M400FKR6-ND
Through Hole Resistors CMF5512M400FKR6-ND
12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4M OHM 1/2W 1% AXIAL - CMF5512M400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4M OHM 1/2W 1% AXIAL
CMF5512M400FKR6
RES 12.4M OHM 1/2W 1% AXIAL CMF5512M400FKR6
RES 12.4Mohm 1/2W 1% AXIAL

RES 12.4Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7873
Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7873
Resistor,Metal Film,12.4MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.4MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M400FKR6-ND CMF5512M400FKR6 40C7873
Product Name Through Hole Resistors RES 12.4M OHM 1/2W 1% AXIAL Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details