Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512M100FLBF

Description
Metal Film Resistors - Through Hole CMF-55 12.1M 1% T-0 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 12.1M 1% T-0 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512M100FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512M100FLBF
Metal Film Resistors - CMF5512M100FLBF
Metal Film Resistors - Through Hole CMF-55 12.1M 1% T-0 B14

Metal Film Resistors - Through Hole CMF-55 12.1M 1% T-0 B14

Supplier's Site
Through Hole Resistors - CMF5512M100FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M100FLBF-ND
Through Hole Resistors CMF5512M100FLBF-ND
12.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.1M 1% T-0 B14 Vishay - 68P0855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.1M 1% T-0 B14 Vishay
68P0855
Cmf-55 12.1M 1% T-0 B14 Vishay 68P0855
CMF-55 12.1M 1% T-0 B14

CMF-55 12.1M 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M100FLBF CMF5512M100FLBF-ND 68P0855
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 12.1M 1% T-0 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details