Vishay Intertechnology, Inc. RES 12.1M OHM 1/2W 1% AXIAL CMF5512M100FKEB

Description
RES 12.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1M OHM 1/2W 1% AXIAL - CMF5512M100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1M OHM 1/2W 1% AXIAL
CMF5512M100FKEB
RES 12.1M OHM 1/2W 1% AXIAL CMF5512M100FKEB
RES 12.1Mohm 1/2W 1% AXIAL

RES 12.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M100FKEB-ND
Through Hole Resistors CMF5512M100FKEB-ND
12.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.1M 1% T-1 Eb E3 Vishay - 68P0852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.1M 1% T-1 Eb E3 Vishay
68P0852
Cmf-55 12.1M 1% T-1 Eb E3 Vishay 68P0852
CMF-55 12.1M 1% T-1 EB e3

CMF-55 12.1M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M100FKEB CMF5512M100FKEB-ND 68P0852
Product Name RES 12.1M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 12.1M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details