Vishay Intertechnology, Inc. RES 12M OHM 1/2W 5% AXIAL CMF5512M000JNBF

Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12M OHM 1/2W 5% AXIAL - CMF5512M000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12M OHM 1/2W 5% AXIAL
CMF5512M000JNBF
RES 12M OHM 1/2W 5% AXIAL CMF5512M000JNBF
RES 12Mohm 1/2W 5% AXIAL

RES 12Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M000JNBF-ND
Through Hole Resistors CMF5512M000JNBF-ND
12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12M 5% T-00 B14 Vishay - 68P0851 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12M 5% T-00 B14 Vishay
68P0851
Cmf-55 12M 5% T-00 B14 Vishay 68P0851
CMF-55 12M 5% T-00 B14

CMF-55 12M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M000JNBF CMF5512M000JNBF-ND 68P0851
Product Name RES 12M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 12M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details