Vishay Intertechnology, Inc. RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKRE

Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12M OHM 1/2W 5% AXIAL - CMF5512M000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12M OHM 1/2W 5% AXIAL
CMF5512M000JKRE
RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKRE
RES 12Mohm 1/2W 5% AXIAL

RES 12Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M000JKRE-ND
Through Hole Resistors CMF5512M000JKRE-ND
12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C7868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C7868
Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C7868
Resistor,Metal Film,12MOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M000JKRE CMF5512M000JKRE-ND 40C7868
Product Name RES 12M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details