Vishay Intertechnology, Inc. RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKR6

Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12M OHM 1/2W 5% AXIAL - CMF5512M000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12M OHM 1/2W 5% AXIAL
CMF5512M000JKR6
RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKR6
RES 12Mohm 1/2W 5% AXIAL

RES 12Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M000JKR6-ND
Through Hole Resistors CMF5512M000JKR6-ND
12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12M 5% T-1 Re6 Vishay - 68P0847 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12M 5% T-1 Re6 Vishay
68P0847
Cmf-55 12M 5% T-1 Re6 Vishay 68P0847
CMF-55 12M 5% T-1 RE6

CMF-55 12M 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M000JKR6 CMF5512M000JKR6-ND 68P0847
Product Name RES 12M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 12M 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details