Vishay Intertechnology, Inc. RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKEK

Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12M OHM 1/2W 5% AXIAL - CMF5512M000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12M OHM 1/2W 5% AXIAL
CMF5512M000JKEK
RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKEK
RES 12Mohm 1/2W 5% AXIAL

RES 12Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M000JKEK-ND
Through Hole Resistors CMF5512M000JKEK-ND
12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12M 5% T-1 Ek E3 Vishay - 68P0846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12M 5% T-1 Ek E3 Vishay
68P0846
Cmf-55 12M 5% T-1 Ek E3 Vishay 68P0846
CMF-55 12M 5% T-1 EK e3

CMF-55 12M 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M000JKEK CMF5512M000JKEK-ND 68P0846
Product Name RES 12M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 12M 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details