Vishay Intertechnology, Inc. RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKBF

Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12M OHM 1/2W 5% AXIAL - CMF5512M000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12M OHM 1/2W 5% AXIAL
CMF5512M000JKBF
RES 12M OHM 1/2W 5% AXIAL CMF5512M000JKBF
RES 12Mohm 1/2W 5% AXIAL

RES 12Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M000JKBF-ND
Through Hole Resistors CMF5512M000JKBF-ND
12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C7867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C7867
Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C7867
Resistor,Metal Film,12MOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M000JKBF CMF5512M000JKBF-ND 40C7867
Product Name RES 12M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,12Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details