Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512M000GLEK

Description
Metal Film Resistors - Through Hole CMF-55 12M 2% T-0 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 12M 2% T-0 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512M000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512M000GLEK
Metal Film Resistors - CMF5512M000GLEK
Metal Film Resistors - Through Hole CMF-55 12M 2% T-0 EK e3

Metal Film Resistors - Through Hole CMF-55 12M 2% T-0 EK e3

Supplier's Site
Through Hole Resistors - CMF5512M000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M000GLEK-ND
Through Hole Resistors CMF5512M000GLEK-ND
12 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12M 2% T-0 Ek E3 Vishay - 68P0842 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12M 2% T-0 Ek E3 Vishay
68P0842
Cmf-55 12M 2% T-0 Ek E3 Vishay 68P0842
CMF-55 12M 2% T-0 EK e3

CMF-55 12M 2% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M000GLEK CMF5512M000GLEK-ND 68P0842
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 12M 2% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details