Vishay Intertechnology, Inc. Through Hole Resistors CMF5512M000FKBF

Description
12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512M000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M000FKBF-ND
Through Hole Resistors CMF5512M000FKBF-ND
12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12M OHM 1/2W 1% AXIAL - CMF5512M000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12M OHM 1/2W 1% AXIAL
CMF5512M000FKBF
RES 12M OHM 1/2W 1% AXIAL CMF5512M000FKBF
RES 12Mohm 1/2W 1% AXIAL

RES 12Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 12M 1% T-1 B14 Vishay - 68P0836 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12M 1% T-1 B14 Vishay
68P0836
Cmf-55 12M 1% T-1 B14 Vishay 68P0836
CMF-55 12M 1% T-1 B14

CMF-55 12M 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M000FKBF-ND CMF5512M000FKBF 68P0836
Product Name Through Hole Resistors RES 12M OHM 1/2W 1% AXIAL Cmf-55 12M 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers