Vishay Intertechnology, Inc. RES 12.9K OHM 1/2W .1% AXIAL CMF5512K900BHR6

Description
RES 12.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9K OHM 1/2W .1% AXIAL - CMF5512K900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9K OHM 1/2W .1% AXIAL
CMF5512K900BHR6
RES 12.9K OHM 1/2W .1% AXIAL CMF5512K900BHR6
RES 12.9Kohm 1/2W .1% AXIAL

RES 12.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K900BHR6-ND
Through Hole Resistors CMF5512K900BHR6-ND
12.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,129Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,129Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7863
Resistor,metal Film,129Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7863
Resistor,Metal Film,129KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,129KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K900BHR6 CMF5512K900BHR6-ND 40C7863
Product Name RES 12.9K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,129Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details