Vishay Intertechnology, Inc. RES 12.9K OHM 1/2W .1% AXIAL CMF5512K900BERE70

Description
RES 12.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9K OHM 1/2W .1% AXIAL - CMF5512K900BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9K OHM 1/2W .1% AXIAL
CMF5512K900BERE70
RES 12.9K OHM 1/2W .1% AXIAL CMF5512K900BERE70
RES 12.9Kohm 1/2W .1% AXIAL

RES 12.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K900BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K900BERE70-ND
Through Hole Resistors CMF5512K900BERE70-ND
12.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 12.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7857 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 12.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7857
Cmf55, 12.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7857
CMF55, 12.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 12.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K900BERE70 CMF5512K900BERE70-ND 40C7857
Product Name RES 12.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 12.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details