Vishay Intertechnology, Inc. RES 12.8K OHM 1/2W 0.1% AXIAL CMF5512K800BER6

Description
RES 12.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 12.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.8K OHM 1/2W 0.1% AXIAL - CMF5512K800BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.8K OHM 1/2W 0.1% AXIAL
CMF5512K800BER6
RES 12.8K OHM 1/2W 0.1% AXIAL CMF5512K800BER6
RES 12.8Kohm 1/2W 0.1% AXIAL

RES 12.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K800BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K800BER6-ND
Through Hole Resistors CMF5512K800BER6-ND
12.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7853 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7853
Cmf55, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7853
CMF55, 12.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 12.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K800BER6 CMF5512K800BER6-ND 40C7853
Product Name RES 12.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products