Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K800BEEB

Description
12.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K800BEEB-ND
Through Hole Resistors CMF5512K800BEEB-ND
12.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.8K OHM 1/2W 0.1% AXIAL - CMF5512K800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.8K OHM 1/2W 0.1% AXIAL
CMF5512K800BEEB
RES 12.8K OHM 1/2W 0.1% AXIAL CMF5512K800BEEB
RES 12.8Kohm 1/2W 0.1% AXIAL

RES 12.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 12.8K .1% T-9 Eb E3 Vishay - 68P0828 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.8K .1% T-9 Eb E3 Vishay
68P0828
Cmf-55 12.8K .1% T-9 Eb E3 Vishay 68P0828
CMF-55 12.8K .1% T-9 EB e3

CMF-55 12.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K800BEEB-ND CMF5512K800BEEB 68P0828
Product Name Through Hole Resistors RES 12.8K OHM 1/2W 0.1% AXIAL Cmf-55 12.8K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers